Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
56,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
69,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
56,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
56,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
FFC RCPT CONT SP 100SNPB RL Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Tin-Lead FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Socket Contact | Part Number: 487406-4 | Internal Number: 487406-4 | TE Connectivity | TE Store |
Ffc Rcpt Cont Sp 100Snpb Rl |Amp Te Connectivity 487406-4 | Newark Electronics |
TE Connectivity FFC RCPT CONT SP 100SNPB RL Connector Ac | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
FFC RCPT CONT SP 100SNPB RL, FFC Contacts | TE Connectivity 487406-4 | RS Americas |
Where can I find additional details, specifications and documents for a 487406-4?
Additional datasheets, footprints and schematics for 487406-4 are listed on our Part Details page. You can also find images and similar parts to 487406-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487406-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487406-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487406-4 fall under?
The 487406-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 487406-4 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487406-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 487406-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487406-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 487406-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487406-4 often in real-time on the comparison pages.
What if I can't find stock of 487406-4?
You can fill out our help required form which you can use to request a quote for 487406-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.