Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 17 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Carton |
Packaging Quantity | 500 |
Packaging Method | Carton |
Connector System | Wire-to-Board |
Insertion Force Type | Normal |
Connector Type | Housing |
Wire/Cable Type | FFC |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
017 HOUSING FFC RCPT 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 17 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 17 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 1-487526-6 | Internal Number: 1-487526-6 | TE Connectivity | TE Store |
017 Housing Ffc Rcpt 100Cl Sr Rohs Compliant: Yes |Amp Te Connectivity 1-487526-6 | Newark Electronics |
Conn Housing RCP 17 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-487526-6?
Additional datasheets, footprints and schematics for 1-487526-6 are listed on our Part Details page. You can also find images and similar parts to 1-487526-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-487526-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487526-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-487526-6 fall under?
The 1-487526-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-487526-6 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487526-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-487526-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-487526-6 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-487526-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-487526-6 often in real-time on the comparison pages.
What if I can't find stock of 1-487526-6?
You can fill out our help required form which you can use to request a quote for 1-487526-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.