1-487769-4 PCB Connectors by TE Connectivity

016 HOUSING FFC RCPT 100CL SR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.15
7,688
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
7,688
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.13
7,688
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.77
7,688
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.40
1,799
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.84
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.15
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 16
Number of Rows 1
Contact Type Socket
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 720VAC
Voltage 300 VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Retention Type Detent Window
Mating Alignment Type Polarization
Mating Retention With
Mating Alignment With
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Cable Entry Straight
Packaging Method Package
実装方法 Package
Packaging Quantity 1
Connector System Wire-to-Board
Insertion Force Type Normal
Wire/Cable Type FFC
Connector Type Housing
Sealable No
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Operating Temperature Range -85 – 221°F, -65 – 105°C


Alternative Descriptions

Ffc & Fpc Connectors 016 Hsg Rcpt 100Cl |Amp Te Connectivity 1-487769-4 | Newark Electronics
FFC&FPC Connectors 016 HSG RCPT 100CL | Rapid Electronics
TE Connectivity - AMP FFC Con 016 HOUSING FFC RCPT 100CL SR | Distrelec
016 HOUSING FFC RCPT 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 16 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 1-487769-4 | Internal Number: 1-487769-4 | TE Connectivity | TE Store
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America
016 HOUSING FFC RCPT 100CL SR, FFC Connectors | TE Connectivity 1-487769-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-487769-4?

Additional datasheets, footprints and schematics for 1-487769-4 are listed on our Part Details page. You can also find images and similar parts to 1-487769-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-487769-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-487769-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-487769-4 fall under?

The 1-487769-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-487769-4 when available in the FFC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-487769-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-487769-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-487769-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-487769-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-487769-4 often in real-time on the comparison pages.

What if I can't find stock of 1-487769-4?

You can fill out our help required form which you can use to request a quote for 1-487769-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay