Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
1,900
in stock
|
Buy Now | |
Farnell
from US$0.88
|
1,600
in stock
|
Buy Now | |
TE Store
from US$1.27
|
947
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector System | Wire-to-Board |
Wire/Cable Type | FFC |
Connector Type | Housing |
Connector Style | Receptacle |
Sealable | No |
Insertion Force Type | Normal |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC&FPC Connectors 009 HOUSING FFC RCPT 100CL SR | Rapid Electronics |
FFC-FPC PC BOARD CONNECTORS | Farnell |
009 HOUSING FFC RCPT 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 9 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 487769-7 | Internal Number: 487769-7 | TE Connectivity | TE Store |
009 Housing Ffc Rcpt 100Cl Sr |Amp Te Connectivity 487769-7 | Newark Electronics |
Conn Housing RCP 9 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 487769-7?
Additional datasheets, footprints and schematics for 487769-7 are listed on our Part Details page. You can also find images and similar parts to 487769-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487769-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487769-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487769-7 fall under?
The 487769-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487769-7 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487769-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 487769-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487769-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 487769-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487769-7 often in real-time on the comparison pages.
What if I can't find stock of 487769-7?
You can fill out our help required form which you can use to request a quote for 487769-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.