Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
2,973
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
10,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
10,230
in stock
|
Buy Now | |
Distrelec
from US$1.08
|
10,230
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
5,317
in stock
|
Buy Now | |
Powell Electronics
from US$0.91
|
4,800
in stock
|
Buy Now | |
element14
from US$0.85
|
3,001
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
2,973
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
1,241
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
TE Store
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Straight |
Packaging Method | Carton |
Packaging Quantity | 1000 |
実装方法 | Carton |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Housing |
Wire/Cable Type | FFC |
Connector Style | Receptacle |
Insertion Force Type | Normal |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC&FPC Connectors 100X100 REC 1X05P | Rapid Electronics |
TE Connectivity 005 HOUSING FFC RCPT 100CL SR FFC/FPC Co | Distrelec |
CONNECTOR, FFC/FPC, 5POS, 2.54MM | element14 |
Connector, Ffc/Fpc, 5Pos, 2.54Mm | Newark Electronics |
CONNECTOR, RECEPTACLE HOUSING, FLEXIBLE FILM, 5 POS, 2.54 MM, SLIMLINE, SINGLE R | TE Connectivity 487526-4 | RS Americas |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
5 POS FFC Housing Connector Receptacle | Future Electronics |
005 HOUSING FFC RCPT 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 5 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 487526-4 | Internal Number: 487526-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FFC Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | FFC Series |
Contact Termination Type | Wire Lead |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 487526-4?
Additional datasheets, footprints and schematics for 487526-4 are listed on our Part Details page. You can also find images and similar parts to 487526-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487526-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487526-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487526-4 fall under?
The 487526-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487526-4 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487526-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 487526-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487526-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Powell Electronics have stock available or on a lead time for 487526-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487526-4 often in real-time on the comparison pages.
What if I can't find stock of 487526-4?
You can fill out our help required form which you can use to request a quote for 487526-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.