103638-4 Part Information

Details for 103638-4 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Part Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 5
Contact Type Pin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
Connector Length .6in, 15.24mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height .535in, 13.59mm
コネクタの高さ 13.59mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Strain Relief Without
Mating Retention With
PCB Mount Alignment Without
PCB Mount Retention Without
Contact Retention Type Within Housing Locking Lance
PCB Mount Retention Type Hold-Down
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube/Box, Tube
Packaging Quantity 36
実装方法 Tube, Tube/Box
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C
Reflow solder capable to 260°C
Status: Active
Product Code: 5465
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE Series RoHS Compliant: No | Newark Electronics
  • Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
  • PCB Mount Header, 05, Shrouded w/ Latch, .100CL, AMPMODU MTE Series | Allied Electronics & Automation
  • Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Europe
  • Conn Shrouded Header HDR 5 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Asia
  • 05 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 2.54 mm PCB Mount Header Vertical Wire-to-Board 5 | Header & Receptacle | Part Number: 103638-4 | Internal Number: 103638-4 | 2.54 mm | TE Connectivity | TE Store
  • Connector Shrouded Header 5 Positions 2.54mm Solder ST Thru-Hole Tube | Future Electronics
  • Connector Shrouded Header 5 Positions 2.54mm Solder ST Thru-Hole Tube | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103638-4?

Additional datasheets, footprints and schematics for 103638-4 are listed in our Part Details tab. You can also find the 103638-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103638-4 in the Pricing & Inventory tab next to part details. You can view 103638-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103638-4 fall under?

The 103638-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103638-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103638-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 103638-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103638-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and Avnet Asia have stock available or on a lead time for 103638-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103638-4 often in real-time on the comparison pages.

What if I can't find stock of 103638-4?

You can fill out our help required form which you can use to request a quote for 103638-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103638-4

Loading...
Loading Results for 103638-4
We use cookies to improve your experience. See our privacy policy.
Okay