Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0483
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
10,850
in stock
|
Buy Now | |
TE Store
from US$0.21
|
67,803
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
5,171
in stock
|
Buy Now | |
Avnet America
from US$0.0483
|
5,171
in stock
|
Buy Now | |
element14
from US$0.13
|
964
in stock
|
Buy Now | |
Farnell
from US$0.32
|
964
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
Contact Base Material | Phosphor Bronze |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC RCPT CONT SP 15AU RL Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Tin-Lead FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Socket Contact | Part Number: 487406-1 | Internal Number: 487406-1 | TE Connectivity | TE Store |
Product Range:- | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
FFC RCPT CONT SP 15AU RL, FFC Contacts | TE Connectivity 487406-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 487406-1?
Additional datasheets, footprints and schematics for 487406-1 are listed on our Part Details page. You can also find images and similar parts to 487406-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487406-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487406-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487406-1 fall under?
The 487406-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 487406-1 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487406-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 487406-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487406-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 487406-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487406-1 often in real-time on the comparison pages.
What if I can't find stock of 487406-1?
You can fill out our help required form which you can use to request a quote for 487406-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.