5-103635-4 PCB Connectors by TE Connectivity

05 MTE HDR SRRA LTCH.100CL LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$0.70
2
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.24
38,722
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.65
15,820
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.51
12,966
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
3,343
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.09
105
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.05
41
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.10
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
6
in stock
Buy Now
Logo for element14
element14
from US$0.88
6
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
10,115
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.63
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.54
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.01
-
Buy Now
Logo for Farnell
Farnell
from US$0.67
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 5
PCB Contact Termination Area Plating Material Tin
Contact Type Pin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
Connector Height 13.59mm, .535in
Connector Length 15.24mm, .6in
Row-to-Row Spacing 2.54mm, .1in
コネクタの高さ 13.59mm
Dielectric Withstanding Voltage (Max) 600V
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Contact Retention Type Within Housing Locking Lance
Strain Relief Without
Panel Mount Feature Without
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Retention With
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
実装方法 Tube, Tube/Box
Packaging Quantity 35
Packaging Method Tube/Box, Tube
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Post & Tail Length .13in, 3.3mm
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

05 MTE HDR SRRA LTCH.100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 5-103635-4 | Internal Number: 5-103635-4 | TE Connectivity | TE Store
HDR PIN 1X05C R/A T/H | TTI Europe
AMPMODU 5 Position Through-Hole Single Row Right Angle 2.54 mm Header | Future Electronics
Conn Shrouded Header HDR 5 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
Socket | Transfer Multisort Elektronik
LATCHING HDR SHRD 5P W/O HOLD-DN 15AU CN | Rapid Electronics
Wire-Board Connector Header 5 Position, 2.54Mm | Newark Electronics
Header horiz 5 way latch 2.54mm AmpModu | RS
PCB Mount Header, 05, Right Angle w/ Latch, .100CL LF, AMPMODU MTE Series | TE Connectivity 5-103635-4 | RS Americas
TE Connectivity 05 MTE HDR SRRA LTCH.100CL LF Headers & Wire Housings LATCHING HDR SHRD 5P W/O HOLD-DN 15AU CN | Distrelec


5-103635-4 Connectors by Unknown

HEADER MTE 5WAY

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 5Contacts
Gender Header
Product Range AMPMODU MTE Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)
Contact Termination Through Hole Right Angle
Lead Spacing 2.54mm
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-103635-4?

Additional datasheets, footprints and schematics for 5-103635-4 are listed on our Part Details page. You can also find images and similar parts to 5-103635-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-103635-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103635-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-103635-4 fall under?

The 5-103635-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-103635-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103635-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-103635-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-103635-4 have stock available?

Authorised distributors including TE Store, TTI Europe, Future Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 5-103635-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-103635-4 often in real-time on the comparison pages.

What if I can't find stock of 5-103635-4?

You can fill out our help required form which you can use to request a quote for 5-103635-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay