487117-4 PCB Connectors by TE Connectivity

FFC RCPT HP 15AU RL

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
82,831 units
Buy Now
Logo for TE Store TE Store
82,817 units
Buy Now
Logo for Chip One Stop Chip One Stop
45,592 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
45,592 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
9,468 units
Buy Now
Logo for Electro Sonic Electro Sonic
8,810 units
Buy Now
Logo for Master Electronics Master Electronics
8,810 units
Buy Now
Logo for element14 element14
227 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
Logo for Newark Electronics Newark Electronics
No stock
Buy Now
Logo for Distrelec Distrelec
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Compatible With Wire & Cable Type FFC
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Type Socket
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 2A
Conductor Width .05in, 1.27mm
Centerline (Pitch) .1in, 2.54mm
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Comment High pressure receptacle contacts are recommended for a maximum connector size of 15 positions.
Packaging Method Reel
実装方法 Reel
Connector System Cable-to-Cable
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Sealable No
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C, -85 – 221°F

Compatible Parts


Alternative Descriptions

CONTACT FLAT FLEX SOCKET GOLD | Digi-Key Electronics
FFC RCPT HP 15AU RL Connector System: Cable-to-Cable Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Compatible With Wire & Cable Type: FFC Contact Type: Socket Cable-to-Cable 2.54 mm .1" FFC | 2.54Mm Ffc Connectors Socket Contact | Part Number: 487117-4 | Internal Number: 487117-4 | TE Connectivity | TE Store
CONTACT, SOCKET, IDC / IDT | element14
Contact SKT Crimp ST Cable Mount Strip | Avnet Europe
TE Connectivity - AMP FFC ContactsFFC RCPT HP 15AU RL | Distrelec

More Parts in FFC Contacts


Featured content from Farnell

487117-4 Connectors by Unknown

CONTACT SOCKET IDC / IDT
Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range -
Contact Gender Socket
Contact Termination Type Crimp
For Use With AMP FFC/FPC Connectors
Wire Size AWG Max 27AWG
Wire Size AWG Min 32AWG
Current Rating -
Contact Termination Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 487117-4?

Additional datasheets, footprints and schematics for 487117-4 are listed on our Part Details page. You can also find images and similar parts to 487117-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 487117-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487117-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 487117-4 fall under?

The 487117-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.

Can I view similar or alternative parts?

You can view similar parts to 487117-4 when available in the FFC Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 487117-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 487117-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 487117-4 have stock available?

Authorised distributors including Digi-Key Electronics, TE Store, Chip One Stop, Arrow Electronics and Onlinecomponents.com have stock available or on a lead time for 487117-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 487117-4 often in real-time on the comparison pages.

What if I can't find stock of 487117-4?

You can fill out our help required form which you can use to request a quote for 487117-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay