Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
2,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,450
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
2,450
in stock
|
Buy Now | |
RS
from US$386.14
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$8.67
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
TE Store
from US$2.17
|
-
|
Buy Now | |
Sager
from US$7.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 13.59mm, .535in |
Connector Length | .6in, 15.24mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down |
Mating Retention | With |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
Strain Relief | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 35 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -65 – 105°C |
LATCHING HDR SHRD 5P with hold down | Rapid Electronics |
TE Connectivity 05 MTE HDR SRRA LATCH W/HLDWN Headers & Wire Housings LATCHING HDR SHRD 5P with hold down | Distrelec |
PIN HEADERS | Farnell |
05 Mte Hdr Srra Latch W/Hldwn Rohs Compliant: No |Amp Te Connectivity 103672-4 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
Special Order: 05 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Receptacle | Part Number: 103672-4 | Internal Number: 103672-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 103672-4?
Additional datasheets, footprints and schematics for 103672-4 are listed on our Part Details page. You can also find images and similar parts to 103672-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103672-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103672-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103672-4 fall under?
The 103672-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103672-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103672-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103672-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103672-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 103672-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103672-4 often in real-time on the comparison pages.
What if I can't find stock of 103672-4?
You can fill out our help required form which you can use to request a quote for 103672-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.