Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 720VAC |
Insulation Resistance | 5000MΩ |
Voltage | 300 VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Window |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Insertion Force Type | Normal |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Board |
Wire/Cable Type | FFC |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Pitch Spacing:1Mm | Newark Electronics |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 487769-1?
Additional datasheets, footprints and schematics for 487769-1 are listed on our Part Details page. You can also find images and similar parts to 487769-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487769-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487769-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487769-1 fall under?
The 487769-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487769-1 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487769-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 487769-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487769-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 487769-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487769-1 often in real-time on the comparison pages.
What if I can't find stock of 487769-1?
You can fill out our help required form which you can use to request a quote for 487769-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.