Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.45 |
319
|
Buy Now | |
TE Store | US$0.73 |
29,909
|
Buy Now | |
Rapid Electronics | US$0.54 |
9,065
|
Buy Now | |
Chip One Stop | US$0.43 |
9,065
|
Buy Now | |
Distrelec | US$0.55 |
9,065
|
Buy Now | |
Heilind Electronics | US$0.66 |
8,796
|
Buy Now | |
Heilind Electronics Asia | US$0.66 |
1,790
|
Buy Now | |
Newark Electronics | US$0.63 |
248
|
Buy Now | |
element14 | US$0.51 |
248
|
Buy Now | |
Farnell | US$0.52 |
248
|
Buy Now | |
RS Americas | US$0.53 |
150
|
Buy Now | |
Future Electronics | US$0.46 |
-
|
Buy Now | |
Avnet America | US$0.47 |
-
|
Buy Now | |
Boersig | US$0.56 |
-
|
Buy Now | |
TTI Europe | US$0.45 |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Cable Entry | Straight |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 800 |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Wire/Cable Type | FFC |
Insertion Force Type | Normal |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
008 HOUSING FFC RCPT 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 8 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 487526-7 | Internal Number: 487526-7 | TE Connectivity | TE Store |
FFC&FPC Connectors FFC RCPT HSG 8P | Rapid Electronics |
TE Connectivity - AMP FFC Con 008 HOUSING FFC RCPT 100CL SR | Distrelec |
Connector, Ffc/Fpc, 8Pos, 1Rows, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 487526-7 | Newark Electronics |
CONNECTOR, FFC/FPC, 8POS, 1ROWS, 2.54MM | element14 |
CONNECTOR, RECEPTACLE HOUSING, FLEXIBLE FILM, 8 POS, 2.54 MM, SLIMLINE, SINGLE R | TE Connectivity 487526-7 | RS Americas |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 487526-7?
Additional datasheets, footprints and schematics for 487526-7 are listed on our Part Details page. You can also find images and similar parts to 487526-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487526-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487526-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487526-7 fall under?
The 487526-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 487526-7 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487526-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 487526-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487526-7 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 487526-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487526-7 often in real-time on the comparison pages.
What if I can't find stock of 487526-7?
You can fill out our help required form which you can use to request a quote for 487526-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.