7-103765-0 PCB Connectors by TE Connectivity

20 MODII HD SRRA B/A .100CL,LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.33

Distributor Stock
Logo for Farnell
Farnell
from US$4.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Right Angle
Connector Contact Load Condition Fully Loaded
Number of Positions 20
Number of Rows 1
Contact Shape & Form Square
Contact Current Rating (Max) 3A
Mating Post Length .23in, 5.84mm
Contact Type Pin
Contact Mating Area Plating Material Thickness 30µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing 2.54mm, .1in
Dielectric Withstanding Voltage 750 V
Operating Voltage 30VAC
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Strain Relief Without
Mating Alignment Without
PCB Mount Retention Without
Panel Mount Feature Without
Comment Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity.
実装方法 Tray
Packaging Quantity 25
Packaging Method Tray
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.29mm, .09in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

20 Modii Hd Srra B/A .100Cl,lf |Amp Te Connectivity 7-103765-0 | Newark Electronics
Conn Unshrouded Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America
Connector, AMPMODU, 20 Modii Hd Srra B/A .100Cl, Lf | TE Connectivity 7-103765-0 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-103765-0?

Additional datasheets, footprints and schematics for 7-103765-0 are listed on our Part Details page. You can also find images and similar parts to 7-103765-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-103765-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-103765-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-103765-0 fall under?

The 7-103765-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 7-103765-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-103765-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-103765-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-103765-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 7-103765-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-103765-0 often in real-time on the comparison pages.

What if I can't find stock of 7-103765-0?

You can fill out our help required form which you can use to request a quote for 7-103765-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay