Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
5,318
in stock
|
Buy Now | |
TE Store
from US$0.41
|
191,905
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
90,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
90,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
11,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,318
in stock
|
Buy Now | |
element14
from US$0.24
|
5,318
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | For use in housings. |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC PIN CONT 15AU RL Contact Type: Pin Contact Mating Area Plating Material: Gold Gold Flash over Palladium Nickel Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Pin Gold FFC | 2.54Mm Ffc Connectors Pin Contact | Part Number: 88117-9 | Internal Number: 88117-9 | TE Connectivity | TE Store |
FFC&FPC Connectors 100X100 FFC PIN | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFC PIN CONT 15AU RL | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
FFC PIN CONT 15AU RL | Heilind Electronics |
Contact, Pin, Idc, Phosphor Bronze | Newark Electronics |
CONTACT, PIN, IDC, PHOSPHOR BRONZE | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FFC PIN CONT 15AU RL, FFC Contacts | TE Connectivity 88117-9 | RS Americas |
Where can I find additional details, specifications and documents for a 88117-9?
Additional datasheets, footprints and schematics for 88117-9 are listed on our Part Details page. You can also find images and similar parts to 88117-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88117-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88117-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88117-9 fall under?
The 88117-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 88117-9 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88117-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 88117-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88117-9 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 88117-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88117-9 often in real-time on the comparison pages.
What if I can't find stock of 88117-9?
You can fill out our help required form which you can use to request a quote for 88117-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.