Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Conductor Width | 1.27mm, .05in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | For use in housings. |
実装方法 | Reel |
Packaging Method | Reel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC PIN CONT 30AU RL Contact Type: Pin Contact Mating Area Plating Material: Gold Flash over Palladium Nickel Gold Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Pin Gold Flash over Palladium Nickel FFC | 2.54Mm Ffc Connectors Pin Contact | Part Number: 1-88117-0 | Internal Number: 1-88117-0 | TE Connectivity | TE Store |
Ffc Pin Cont 30Au Rl |Amp Te Connectivity 1-88117-0 | Newark Electronics |
Contact PIN IDT ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-88117-0?
Additional datasheets, footprints and schematics for 1-88117-0 are listed on our Part Details page. You can also find images and similar parts to 1-88117-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-88117-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-88117-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-88117-0 fall under?
The 1-88117-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-88117-0 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-88117-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-88117-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-88117-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-88117-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-88117-0 often in real-time on the comparison pages.
What if I can't find stock of 1-88117-0?
You can fill out our help required form which you can use to request a quote for 1-88117-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.