Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.34
|
6,835
in stock
|
Buy Now | |
TE Store
from US$1.96
|
9,204
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
6,835
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
6,835
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
6,835
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
Dielectric Withstanding Voltage (Max) | 720VAC |
Insulation Resistance | 5000MΩ |
Voltage | 300 VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for round wire contacts. |
Cable Entry | Straight |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Plug |
Connector Type | Housing |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
007 HOUSING FFC PIN 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 7 2.54 mm | Ffc Connector | Part Number: 485893-5 | Internal Number: 485893-5 | TE Connectivity | TE Store |
Ffc & Fpc Connectors 7P Sngl Row Plug |Amp Te Connectivity 485893-5 | Newark Electronics |
FFC&FPC Connectors 7P SNGL ROW PLUG | Rapid Electronics |
TE Connectivity 007 HOUSING FFC PIN 100CL SR FFC/FPC Con | Distrelec |
FFC Plug, 7 Pos, Single Row, 2.54 mm Centerline | Future Electronics |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount | Avnet America |
007 HOUSING FFC PIN 100CL SR, FFC Connectors | TE Connectivity 485893-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | 0.13mm |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 485893-5?
Additional datasheets, footprints and schematics for 485893-5 are listed on our Part Details page. You can also find images and similar parts to 485893-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485893-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485893-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485893-5 fall under?
The 485893-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 485893-5 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485893-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 485893-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485893-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 485893-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485893-5 often in real-time on the comparison pages.
What if I can't find stock of 485893-5?
You can fill out our help required form which you can use to request a quote for 485893-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.