Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
900
in stock
|
Buy Now | |
TE Store
from US$0.51
|
5,493
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
872
in stock
|
Buy Now | |
element14
from US$0.30
|
872
in stock
|
Buy Now | |
Farnell
from US$0.31
|
872
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
344
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
273
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
76
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Rapid Electronics
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 100µin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Conductor Width | 2.33mm, 1.27mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Product Type | Contact |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
FFC,PIN CONTACT,LP,ROUND WIRE, Contact Type: Pin Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Pin Tin Discrete Wire 26 – 22 AWG | 2.54Mm Ffc Connectors Pin Contact | Part Number: 1-86561-0 | Internal Number: 1-86561-0 | TE Connectivity | TE Store |
Crimp contact 22-26 awg tin Mod II | RS |
Contact Pin, Tin, 26-22Awg | Newark Electronics |
CONTACT PIN, TIN, 26-22AWG | element14 |
FFC PCB Contact Receptacle, Crimp, Tin over Nickel Plating 22 - 26 AWG | TE Connectivity 1-86561-0 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE 1-86561-0 Crimp Pin 0.64mm Round 0.1in Pitch FFC Tin 26-22AWG | Rapid Electronics |
TE Connectivity - AMP FFC ContactsFFCPIN CONTACTLPROUND WIRE | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | .100 Centerline Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 1.42mm |
Cable Diameter Min | 1.02mm |
Contact Size | 22 |
Contact Termination | Crimp |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.15mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 1-86561-0?
Additional datasheets, footprints and schematics for 1-86561-0 are listed on our Part Details page. You can also find images and similar parts to 1-86561-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-86561-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-86561-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-86561-0 fall under?
The 1-86561-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-86561-0 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-86561-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-86561-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-86561-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-86561-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-86561-0 often in real-time on the comparison pages.
What if I can't find stock of 1-86561-0?
You can fill out our help required form which you can use to request a quote for 1-86561-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.