Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | 1.02 – 1.42mm, .04 – .056in |
Conductor Width | 2.33mm, 1.27mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc & Fpc Connectors Round Wire Pin L.p. |Amp Te Connectivity 86561-7 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity ROUND WIRE PIN L.P. Connector Accessory | Distrelec |
Where can I find additional details, specifications and documents for a 86561-7?
Additional datasheets, footprints and schematics for 86561-7 are listed on our Part Details page. You can also find images and similar parts to 86561-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86561-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86561-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86561-7 fall under?
The 86561-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86561-7 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86561-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 86561-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86561-7 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 86561-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86561-7 often in real-time on the comparison pages.
What if I can't find stock of 86561-7?
You can fill out our help required form which you can use to request a quote for 86561-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.