Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.21
|
7,303
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
7,303
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
7,303
in stock
|
Buy Now | |
Chip One Stop
from US$2.59
|
7,303
in stock
|
Buy Now | |
Farnell
from US$3.76
|
5,850
in stock
|
Buy Now | |
TE Store
from US$3.61
|
314
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
Boersig
from US$2.66
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | 1.02 – 1.42mm, .04 – .056in |
Conductor Width | 2.33mm, 1.27mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc & Fpc Connectors 100X100 Ffc Pin 26-22Awg |Amp Te Connectivity 86561-4 | Newark Electronics |
FFC&FPC Connectors 100X100 FFC PIN 26-22AWG | Rapid Electronics |
TE Connectivity - AMP FFC ContactsROUND WIRE PIN L.P. | Distrelec |
ROUND WIRE PIN L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Pin Gold Discrete Wire 26 – 22 AWG | 2.54Mm Ffc Connectors Pin Contact | Part Number: 86561-4 | Internal Number: 86561-4 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
ROUND WIRE PIN L.P., FFC Contacts | TE Connectivity 86561-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | .100 Centerline Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 86561-4?
Additional datasheets, footprints and schematics for 86561-4 are listed on our Part Details page. You can also find images and similar parts to 86561-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86561-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86561-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86561-4 fall under?
The 86561-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86561-4 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86561-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 86561-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86561-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 86561-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86561-4 often in real-time on the comparison pages.
What if I can't find stock of 86561-4?
You can fill out our help required form which you can use to request a quote for 86561-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.