Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
15,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
45,847
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
9,130
in stock
|
Buy Now | |
TE Store
from US$0.37
|
6,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,136
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
740
in stock
|
Buy Now | |
element14
from US$0.23
|
740
in stock
|
Buy Now | |
Farnell
from US$0.23
|
740
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
537
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
275
in stock
|
Buy Now | |
Conrad
from US$0.36
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | 1.02 – 1.42mm, .04 – .056in |
Conductor Width | 2.33mm, 1.27mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Cable-to-Cable |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
TE 86561-6 Crimp Pin 0.64mm Round 0.1in Pitch FFC Gold 26-22AWG | Rapid Electronics |
FFC PIN CONT. AWG26-22 GOLD FL | TTI Europe |
22-26 crimp contact gold plated | RS |
ROUND WIRE PIN L.P. Contact Type: Pin Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Pin Gold Discrete Wire 26 – 22 AWG | 2.54Mm Ffc Connectors Pin Contact | Part Number: 86561-6 | Internal Number: 86561-6 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
Contact Pin, Gold, 26-22Awg | Newark Electronics |
CONTACT PIN, GOLD, 26-22AWG | element14 |
TE Connectivity Crimp pin, Plug, 26 ... 22AWG | Distrelec |
FFC PCB Connector Contact, Crimp, Gold over Nickel Plating 22 - 26 AWG | TE Connectivity 86561-6 | RS Americas |
Content: 1 pc(s) | Conrad |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
FFC Round Wire Pin AWG 26-22 | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | .100 Centerline Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | 3.5A |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.42mm |
Cable Diameter Min | 1.02mm |
Contact Size | 22 |
Contact Termination | Crimp |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.15mm² |
Wire Size | 22AWG |
Where can I find additional details, specifications and documents for a 86561-6?
Additional datasheets, footprints and schematics for 86561-6 are listed on our Part Details page. You can also find images and similar parts to 86561-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86561-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86561-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86561-6 fall under?
The 86561-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86561-6 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86561-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 86561-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86561-6 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, RS, Chip One Stop and TE Store have stock available or on a lead time for 86561-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86561-6 often in real-time on the comparison pages.
What if I can't find stock of 86561-6?
You can fill out our help required form which you can use to request a quote for 86561-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.