Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.65
|
2,940
in stock
|
Buy Now | |
Rapid Electronics
from US$4.49
|
2,940
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
2,940
in stock
|
Buy Now | |
Farnell
from US$6.02
|
2,360
in stock
|
Buy Now | |
Powell Electronics
from US$5.40
|
2,160
in stock
|
Buy Now | |
TE Store
from US$6.01
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
-
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
RS Americas
from US$4.54
|
-
|
Buy Now |
Number of Positions | 11 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Detent Window |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for round wire contacts. |
Cable Entry | Straight |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Board |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
FFC&FPC Connectors 011 HOUSING FFC PIN 100CL SR | Rapid Electronics |
TE Connectivity 011 HOUSING FFC PIN 100CL SR FFC/FPC Con | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
011 HOUSING FFC PIN 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 11 2.54 mm | Ffc Connector | Part Number: 485893-9 | Internal Number: 485893-9 | TE Connectivity | TE Store |
011 Housing Ffc Pin 100Cl Sr Rohs Compliant: Yes |Amp Te Connectivity 485893-9 | Newark Electronics |
Conn Housing RCP 11 POS 2.54mm Crimp ST Cable Mount | Avnet America |
011 HOUSING FFC PIN 100CL SR, FFC Connectors | TE Connectivity 485893-9 | RS Americas |
Where can I find additional details, specifications and documents for a 485893-9?
Additional datasheets, footprints and schematics for 485893-9 are listed on our Part Details page. You can also find images and similar parts to 485893-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 485893-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 485893-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 485893-9 fall under?
The 485893-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 485893-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 485893-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 485893-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 485893-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 485893-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 485893-9 often in real-time on the comparison pages.
What if I can't find stock of 485893-9?
You can fill out our help required form which you can use to request a quote for 485893-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.