Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.12
|
1,127
in stock
|
Buy Now | |
TE Store
from US$2.28
|
2,466
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
1,127
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
1,127
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
1,127
in stock
|
Buy Now | |
Farnell
from US$2.13
|
920
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Type | Pin |
Dielectric Withstanding Voltage (Max) | 720VAC |
Insulation Resistance | 5000MΩ |
Voltage | 300 VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for round wire contacts. |
Cable Entry | Straight |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Plug |
Connector Type | Housing |
Insertion Force Type | Normal |
Wire/Cable Type | FFC |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
012 HOUSING FFC PIN 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 12 2.54 mm | Ffc Connector | Part Number: 1-485893-0 | Internal Number: 1-485893-0 | TE Connectivity | TE Store |
Ffc & Fpc Connectors 012 Housing Ffc Pin |Amp Te Connectivity 1-485893-0 | Newark Electronics |
FFC&FPC Connectors 012 HOUSING FFC PIN | Rapid Electronics |
TE Connectivity 012 HOUSING FFC PIN 100CL SR FFC/FPC Con | Distrelec |
FFC-FPC PC BOARD CONNECTORS | Farnell |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
012 HOUSING FFC PIN 100CL SR, FFC Connectors | TE Connectivity 1-485893-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-485893-0?
Additional datasheets, footprints and schematics for 1-485893-0 are listed on our Part Details page. You can also find images and similar parts to 1-485893-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-485893-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-485893-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-485893-0 fall under?
The 1-485893-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-485893-0 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-485893-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-485893-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-485893-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-485893-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-485893-0 often in real-time on the comparison pages.
What if I can't find stock of 1-485893-0?
You can fill out our help required form which you can use to request a quote for 1-485893-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.