Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0058535-1,
A67434-000 |
Prices starting from US$299.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$299.69
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$316.73
|
24
in stock
|
Buy Now | |
element14
from US$353.66
|
24
in stock
|
Buy Now | |
TE Store
from US$319.00
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$499.10
|
5
in stock
|
Buy Now | |
Distrelec
from US$384.24
|
5
in stock
|
Buy Now | |
Conrad
from US$469.86
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$390.00
|
3
in stock
|
Buy Now | |
TTI Europe
from US$310.07
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$390.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$360.94
|
-
|
Buy Now | |
RS Americas
from US$522.12
|
-
|
Buy Now | |
Boersig
from US$406.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | PRO-CRIMPER Hand Tool |
Die Sets Type | Removable/Interchangeable |
Crimp Tool | Newark Electronics |
CRIMP TOOL | element14 |
PRO-CRIMPER ASSY MODU MODII Tool Grade: Commercial Crimp Tooling Ratchet Configuration: Operator Releasable & Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) TE Certification: Upon Request for Fee Commercial Crimp Tooling Operator Releasable & Adjustable Removable/Interchangeable | Hand Crimping Tool | Part Number: 58535-1 | Internal Number: 58535-1 | Alias Number: A67434-000 | TE Connectivity | TE Store |
TE Connectivity - AMP Crimp Tool PRO-CRIMPER ASSY MODU MODII | Distrelec |
Crimping pliers for AMP MOD II FFC.This text is machine translated. | Conrad |
PRO-CRIMPER ASSY MODU MODII | Heilind Electronics |
Assembly Tools, Hand Tool Assymbly | Avnet America |
Crimp tool for male pins | TE Connectivity 58535-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP FFC Wire 26-22AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Crimp Application | 22AWG to 26AWG Terminals |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 58535-1?
Additional datasheets, footprints and schematics for 58535-1 are listed on our Part Details page. You can also find images and similar parts to 58535-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58535-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58535-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58535-1 fall under?
The 58535-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58535-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58535-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58535-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58535-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 58535-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58535-1 often in real-time on the comparison pages.
What if I can't find stock of 58535-1?
You can fill out our help required form which you can use to request a quote for 58535-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.