Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5628-00 |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.54
|
96
in stock
|
Buy Now | |
TE Store
from US$1.39
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
96
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Type | Pin |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 720VAC |
Voltage | 300 VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Detent Window |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Sealable | No |
Connector Type | Housing |
Insertion Force Type | Normal |
Connector Style | Plug |
Wire/Cable Type | FFC |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
003 HOUSING FFC PIN 100CL SR FFC Connector Product Type: Housing Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Housing Wire-to-Board 3 2.54 mm | 2.54Mm Ffc Connectors Receptacle Housing | Part Number: 494032-2 | Internal Number: 494032-2 | Alias Number: 010-5628-00 | TE Connectivity | TE Store |
Ffc & Fpc Connectors 3P Pin Housing Rohs Compliant: Yes |Amp Te Connectivity 494032-2 | Newark Electronics |
FFC&FPC Connectors 3P PIN HOUSING | Rapid Electronics |
TE Connectivity - AMP FFC Con 003 HOUSING FFC PIN 100CL SR | Distrelec |
3 Position Single Row Flexible Film Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 3 POS 2.54mm Crimp ST | Avnet America |
CONNECTOR, PIN HOUSING, FLEXIBLE FILM, 3 POS, 2.54 MM, SINGLE ROW | TE Connectivity 494032-2 | RS Americas |
Where can I find additional details, specifications and documents for a 494032-2?
Additional datasheets, footprints and schematics for 494032-2 are listed on our Part Details page. You can also find images and similar parts to 494032-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 494032-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 494032-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 494032-2 fall under?
The 494032-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 494032-2 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 494032-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 494032-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 494032-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 494032-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 494032-2 often in real-time on the comparison pages.
What if I can't find stock of 494032-2?
You can fill out our help required form which you can use to request a quote for 494032-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.