Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Mating Area Plating Material Thickness | 100µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Conductor Width | 2.33mm, 1.27mm |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot., Crimp Control Monitor 567561-1 for AMPOMATOR CLS II Machine., Crimp Control Monitor 567561-2 for AMP-O-LECTRIC. |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Contact |
Sealable | No |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Ffc Pin Round Wire Plated Rohs Compliant: No |Amp Te Connectivity 1-86557-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-86557-4?
Additional datasheets, footprints and schematics for 1-86557-4 are listed on our Part Details page. You can also find images and similar parts to 1-86557-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-86557-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-86557-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-86557-4 fall under?
The 1-86557-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-86557-4 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-86557-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-86557-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-86557-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-86557-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-86557-4 often in real-time on the comparison pages.
What if I can't find stock of 1-86557-4?
You can fill out our help required form which you can use to request a quote for 1-86557-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.