Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC |
---|---|
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 100µin |
Conductor Width | .05in, 1.27mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | For use in housings. |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Ffc Pin Cont 100Snpb Rl Rohs Compliant: No |Amp Te Connectivity 88117-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 88117-5?
Additional datasheets, footprints and schematics for 88117-5 are listed on our Part Details page. You can also find images and similar parts to 88117-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88117-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88117-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88117-5 fall under?
The 88117-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 88117-5 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88117-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 88117-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88117-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 88117-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88117-5 often in real-time on the comparison pages.
What if I can't find stock of 88117-5?
You can fill out our help required form which you can use to request a quote for 88117-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.