Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 2A |
Conductor Width | 1.54mm, 1.27mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Contact SKT IDT ST Cable Mount Strip | Avnet Abacus |
Ffc Rcpt Cont,std Pressure,plt |Amp Te Connectivity 788143-2 | Newark Electronics |
Special Order: FFC RCPT CONT,STD PRESSURE,PLT Contact Type: Socket Contact Mating Area Plating Material: Gold Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Socket Gold FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Socket Contact | Part Number: 788143-2 | Internal Number: 788143-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 788143-2?
Additional datasheets, footprints and schematics for 788143-2 are listed on our Part Details page. You can also find images and similar parts to 788143-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 788143-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 788143-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 788143-2 fall under?
The 788143-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 788143-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 788143-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 788143-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 788143-2 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 788143-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 788143-2 often in real-time on the comparison pages.
What if I can't find stock of 788143-2?
You can fill out our help required form which you can use to request a quote for 788143-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.