Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0476
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
179,500
in stock
|
Buy Now | |
Farnell
from US$0.07
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
179,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0487
|
179,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0478
|
179,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0476
|
-
|
Buy Now | |
Avnet America
from US$0.0476
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now |
Compatible With Wire & Cable Type | FFC |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | 2.54µm |
Conductor Width | .66mm |
Centerline (Pitch) | 1.27mm, .05in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Solder Tab |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
OTHER CONNECTOR ACCESSORIES | Farnell |
Ffc & Fpc Connectors Ffc Sdr Tab 100 Full Sn-Pb Rohs Compliant: No |Amp Te Connectivity 487940-3 | Newark Electronics |
FFC&FPC Connectors FFC SDR TAB 100 FULL SN-PB | Rapid Electronics |
TE Connectivity FFC SDR TAB 100 FULL SN-PB FFC & FPC Con | Distrelec |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FFC SDR TAB 100 FULL SN-PB, FFC Contacts | TE Connectivity 487940-3 | RS Americas |
Special Order: FFC SDR TAB 100 FULL SN-PB Contact Type: Pin Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Solder Tab Contact Base Material: Phosphor Bronze Pin Tin FFC Solder Tab | Ffc Connector Pin Contacts & 1.27 Mm | Part Number: 487940-3 | Internal Number: 487940-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 487940-3?
Additional datasheets, footprints and schematics for 487940-3 are listed on our Part Details page. You can also find images and similar parts to 487940-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 487940-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487940-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 487940-3 fall under?
The 487940-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 487940-3 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 487940-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 487940-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 487940-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 487940-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 487940-3 often in real-time on the comparison pages.
What if I can't find stock of 487940-3?
You can fill out our help required form which you can use to request a quote for 487940-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.