487941-2 PCB Connectors by TE Connectivity

FFC SPLICE,.050" C-LINE,PLATED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.07
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now

Specifications

Compatible With Wire & Cable Type FFC
Contact Underplating Material Nickel
Contact Mating Area Plating Material Finish Bright
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Type Splice
Contact Mating Area Plating Material Tin-Lead
Centerline (Pitch) 1.27mm, .05in
実装方法 Strip
Packaging Method Strip
Product Type Splice
Sealable No
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Ffc Splice,.050" C-Line,plated Rohs Compliant: No |Amp Te Connectivity 487941-2 | Newark Electronics
Splices Terminal Tin-Lead Over Nickel Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 487941-2?

Additional datasheets, footprints and schematics for 487941-2 are listed on our Part Details page. You can also find images and similar parts to 487941-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 487941-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 487941-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 487941-2 fall under?

The 487941-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.

Can I view similar or alternative parts?

You can view similar parts to 487941-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 487941-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 487941-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 487941-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 487941-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 487941-2 often in real-time on the comparison pages.

What if I can't find stock of 487941-2?

You can fill out our help required form which you can use to request a quote for 487941-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay