Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
38,895
in stock
|
Buy Now | |
Farnell
from US$0.67
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
38,895
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
38,895
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
38,895
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Conductor Width | 1.82mm, 1.27mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
CONTACT, SOCKET, CRIMP, 22-26AWG | Farnell |
Ffc Recp Cont Pltd 1 Full Au |Amp Te Connectivity 86566-2 | Newark Electronics |
FFC&FPC Connectors SOCKET 26-22AWG 15AU | Rapid Electronics |
TE Connectivity FFC RECP CONT PLTD 1 FULL AU Connector A | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
FFC RECP CONT PLTD 1 FULL AU, FFC Contacts | TE Connectivity 86566-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold over Palladium Nickel Contacts |
For Use With | FFC Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 86566-2?
Additional datasheets, footprints and schematics for 86566-2 are listed on our Part Details page. You can also find images and similar parts to 86566-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86566-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86566-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86566-2 fall under?
The 86566-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86566-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86566-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 86566-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86566-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 86566-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86566-2 often in real-time on the comparison pages.
What if I can't find stock of 86566-2?
You can fill out our help required form which you can use to request a quote for 86566-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.