Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Compatible With Wire & Cable Type | Discrete Wire |
---|---|
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold Flash/Palladium Nickel or Gold/Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | .04 – .056in, 1.02 – 1.42mm |
Conductor Width | 1.27mm, 1.82mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Use Extraction Tool No. 91092-1 for end locking slot and Extraction Tool No. 91093-1 for side locking lance slot. |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
RND WIRE RCPT L.P. Contact Type: Socket Contact Mating Area Plating Material: Gold Flash over Palladium Nickel Gold Compatible With Wire & Cable Type: Discrete Wire Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Socket Gold Flash over Palladium Nickel Discrete Wire | 2.54Mm Ffc Connectors Socket Contact | Part Number: 86571-2 | Internal Number: 86571-2 | 26 – 22 AWG | TE Connectivity | TE Store |
Contact, Socket, 26-22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, FLEXIBLE FILM, 26-22 AWG, ROUND WIRE | TE Connectivity 86571-2 | RS Americas |
Where can I find additional details, specifications and documents for a 86571-2?
Additional datasheets, footprints and schematics for 86571-2 are listed on our Part Details page. You can also find images and similar parts to 86571-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86571-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86571-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86571-2 fall under?
The 86571-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 86571-2 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86571-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 86571-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86571-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 86571-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86571-2 often in real-time on the comparison pages.
What if I can't find stock of 86571-2?
You can fill out our help required form which you can use to request a quote for 86571-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.