1-102160-0

Connectors

> PCB Connectors

> Wire-to-Board Connectors

> FFC, FPC & Ribbon Connectors

> Ribbon Cable Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-102160-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-102160-0
Series Information for 1-102160-0 - TE Connectivity
  • Status: Active
  • Product Code: 5227
  • Global Product Line: 039
  • GPL Description: Data and Devices

Description

050 UNIV HDR RA 4S 30DP STD

Specifications

Connector Profile:
Standard
Post Size:
.025in, .64mm
Daisy Chain:
Without
PCB Mount Orientation:
Right Angle
Ejection Latches:
Without
Number of Positions:
50
Number of Rows:
2
Contact Mating Area Plating Material Thickness:
30 – 30µin
Contact Shape & Form:
Square
Contact Underplating Material:
Nickel
Contact Type:
Pin
Contact Termination Area Plating Thickness:
2.54µm, 100µin
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Termination Area Plating Material:
Gold Flash
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material:
Gold Flash, Gold
Contact Design:
Solder Dip
Shrouded End Dimension:
3.81mm, .15in
PCB Thickness (Recommended):
.062in, 1.57mm
Connector Height:
8.53mm, .34in
Row-to-Row Spacing:
.1in, 2.54mm
Connector Length:
82.8mm, 3.26in
コネクタの高さ:
8.53mm
Operating Voltage:
250VAC
Insulation Resistance:
5000MΩ
Centerline (Pitch):
2.54mm, .1in
Housing Color:
Black
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Mating Alignment Type:
Dual Polarizing Bar, Center
Polarization:
With
Connector Mounting Type:
Board Mount
PCB Mount Alignment:
With
Mating Retention:
Without
Mating Alignment:
With
PCB Mount Retention:
Without
Panel Mount Feature:
Without
PCB Mount Retention Type:
Screw Mount
Circuit Application:
Signal
Packaging Method:
Tray
実装方法:
Tray
Packaging Quantity:
30
Connector & Housing Type:
Receptacle
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
製品タイプ:
Connector
Header Type:
Universal Ejection Pin Headers
Connector Type:
Header
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.11in, 2.79mm
Operating Temperature Range:
-85 – 221°F, -65 – 105°C
Temperature Rating:
Standard

Compatibility

  • Compatible Parts: 1-487223-2
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Solder; No. of Rows:2Rows; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Avnet America
Conn Ejector Header HDR 50 POS 2.54mm Solder RA Thru-Hole
Allied Electronics, Inc
TE; Data and Devices; Rectangular/PCB Connectors; 050 UNIV HDR RA 4S 30DP STD
Future Electronics
AMP-LATCH 50 Position Right Angle Universal Ejection Pin Header