Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.95
|
487
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
487
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$4.93
|
487
in stock
|
Buy Now | |
Farnell
from US$7.96
|
390
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
20
in stock
|
Buy Now | |
RS Americas
from US$8.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Daisy Chain | Without |
Post Size | .64mm, .025in |
Number of Rows | 2 |
Number of Positions | 50 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze, Brass |
Contact Design | Solder Dip |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Connector Height | .55in, 13.94mm |
Shrouded End Dimension | .15in, 3.81mm |
PCB Thickness (Recommended) | .125in, 3.18mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Alignment | With |
Polarization | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Screw Mount |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Method | Tray |
実装方法 | Tray |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector Type | Header |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .155in, 3.94mm |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | Standard |
Headers & Wire Housings 50P Header |Amp Te Connectivity 1-102155-0 | Newark Electronics |
Headers&Wire Housings 50P HEADER | Rapid Electronics |
TE Connectivity 050 UNIV HDR SP 4S 15DP STD Board Connec | Distrelec |
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM | Farnell |
Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | Universal AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-102155-0?
Additional datasheets, footprints and schematics for 1-102155-0 are listed on our Part Details page. You can also find images and similar parts to 1-102155-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-102155-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-102155-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-102155-0 fall under?
The 1-102155-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-102155-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-102155-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-102155-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-102155-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-102155-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-102155-0 often in real-time on the comparison pages.
What if I can't find stock of 1-102155-0?
You can fill out our help required form which you can use to request a quote for 1-102155-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.