Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 820P-37658 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
6,544
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
436,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,544
in stock
|
Buy Now | |
element14
from US$0.40
|
6,544
in stock
|
Buy Now | |
Avnet Abacus
-
|
156,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
84,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Interface Plating | Gold (Au) |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size Search | 17AWG, .75mm², .6mm², 1mm², .5mm², 19AWG, 18AWG, .85mm² |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
TAB 1,6X0,6 CONTACT | TTI Europe |
Contact, Pin, 20-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-18AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
TAB 1,6X0,6 | Power and Signal Group |
MCP Series Micro-Timer II 20-17 mm AWG Multiple Contact Point (MCP) Tab Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Heavy Duty Sealed Series |
RoHS: | Unknown |
Product Range | Heavy Duty Sealed Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Heavy Duty Sealed Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 964269-3?
Additional datasheets, footprints and schematics for 964269-3 are listed on our Part Details page. You can also find images and similar parts to 964269-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964269-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964269-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964269-3 fall under?
The 964269-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964269-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964269-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 964269-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964269-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 964269-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964269-3 often in real-time on the comparison pages.
What if I can't find stock of 964269-3?
You can fill out our help required form which you can use to request a quote for 964269-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.