Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PTML0730 |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$7.64
|
316
in stock
|
Buy Now | |
Rapid Electronics
from US$3.05
|
246
in stock
|
Buy Now | |
Boersig
from US$1.98
|
62
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.84
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
-
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
element14
from US$2.95
|
-
|
Buy Now | |
TTI Europe
from US$2.52
|
-
|
Buy Now | |
Sager
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$3.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Product Type | Accessory |
Accessory Type | LED Module |
PTML0730 Product Mount Type: Socket Relay Accessory Type: Accessory LED Module Socket Accessory | Relay Accessories & Socket & Clip | Part Number: 7-1415036-1 | Internal Number: 7-1415036-1 | Alias Number: PTML0730 | TE Connectivity | TE Store |
TE Connectivity PTML0024 110-230VAC Green LED + Diode Relay Series RT/PT | Rapid Electronics |
Module protecting | Transfer Multisort Elektronik |
Relay Sockets&hardware 230Vac Relay Gen Purpose |Amp Te Connectivity 7-1415036-1 | Newark Electronics |
SCR7-1415036-1 | Avnet America |
RELAY SOCKET | TTI Europe |
Relay Sockets & Hardware 230VAC RELAY GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1415036-1?
Additional datasheets, footprints and schematics for 7-1415036-1 are listed on our Part Details page. You can also find images and similar parts to 7-1415036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1415036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1415036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1415036-1 fall under?
The 7-1415036-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 7-1415036-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1415036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1415036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1415036-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Boersig, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 7-1415036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1415036-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1415036-1?
You can fill out our help required form which you can use to request a quote for 7-1415036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.