Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT370S15 |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.47
|
212
in stock
|
Buy Now | |
Chip One Stop
from US$8.18
|
212
in stock
|
Buy Now | |
Distrelec
from US$6.28
|
212
in stock
|
Buy Now | |
TE Store
from US$16.52
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
-
|
Buy Now | |
Avnet America
from US$6.29
|
-
|
Buy Now | |
Boersig
from US$6.69
|
-
|
Buy Now | |
TTI Europe
from US$6.16
|
-
|
Buy Now | |
Sager
from US$6.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.058oz, 30g |
Terminal Type | Plug-In, Solder |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 3 |
Contact Current Class | 10 – 20A, 5 – 10A |
Contact Arrangement | 3 Form C (3 CO) |
Contact Material | AgNi90/10 |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 28mm, 1.102in |
Product Width | .886in, 22.5mm |
Product Height | 1.142in, 29mm |
Width Class (Mechanical) | 20 – 25mm |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Clearance Between Contact & Coil | 3mm |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Short-Time Current | 300A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Voltage Rating | 115VAC |
Contact Limiting Making Current | 20A |
Coil Power Rating AC | .86VA, 1VA |
Coil Special Features | UL Coil Insulation Class F, Electrical Indicator, LED |
Coil Power Rating Class | .5 – 1VA |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Resistance | 4845Ω |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, AC |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTII |
General Purpose Relays PT370S15 | Rapid Electronics |
TE Connectivity - Schrack Power Relay, PT, 3CO, AC, 115V | Distrelec |
PT370S15 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .86 VA Coil Resistance: 4845 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: 9-1415039-1 | Internal Number: 9-1415039-1 | Alias Number: PT370S15 | TE Connectivity | TE Store |
Pt370S15 |Schrack Te Connectivity 9-1415039-1 | Newark Electronics |
Electromechanical Relay 3PDT 20A 115VAC 4.845KOhm Plug-In | Avnet America |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Industrial Relays PT370S15 SCHRACK PANEL RELAYS | Sager |
Where can I find additional details, specifications and documents for a 9-1415039-1?
Additional datasheets, footprints and schematics for 9-1415039-1 are listed on our Part Details page. You can also find images and similar parts to 9-1415039-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1415039-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1415039-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1415039-1 fall under?
The 9-1415039-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1415039-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1415039-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1415039-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1415039-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 9-1415039-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1415039-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1415039-1?
You can fill out our help required form which you can use to request a quote for 9-1415039-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.