Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT78741 |
Grounding Provision | Without |
---|---|
Pole Configuration | 4 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Product Type | Socket |
Accessory Type | DIN Rail Socket |
PT78741 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 4 Relay Accessory Type: DIN Rail Socket Socket DIN Rail Mount 4 DIN Rail Socket | Relay Accessories & Socket & Clip | Part Number: 5-1415034-1 | Internal Number: 5-1415034-1 | Alias Number: PT78741 | TE Connectivity | TE Store |
Relay Sockets&hardware Conn Relay Scket Skt 4 Pos |Amp Te Connectivity 5-1415034-1 | Newark Electronics |
Conn Relay Socket SKT 4 POS Screw ST Panel Mount | Avnet America |
RELAY SOCKET | TTI Europe |
Relay Sockets & Hardware Conn Relay Scket SKT 4 POS Screw ST | Sager |
Where can I find additional details, specifications and documents for a 5-1415034-1?
Additional datasheets, footprints and schematics for 5-1415034-1 are listed on our Part Details page. You can also find images and similar parts to 5-1415034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415034-1 fall under?
The 5-1415034-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 5-1415034-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415034-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 5-1415034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415034-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1415034-1?
You can fill out our help required form which you can use to request a quote for 5-1415034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.