Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT78722 |
Prices starting from US$5.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.56
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$7.89
|
187
in stock
|
Buy Now | |
TE Store
from US$13.64
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
-
|
Buy Now | |
Avnet America
from US$5.23
|
-
|
Buy Now | |
element14
from US$6.47
|
-
|
Buy Now | |
Boersig
from US$5.54
|
-
|
Buy Now | |
TTI Europe
from US$5.86
|
-
|
Buy Now | |
Sager
from US$5.24
|
-
|
Buy Now | |
Farnell
from US$8.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 2 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Accessory Type | DIN Rail Socket |
Product Type | Socket |
Relay Sockets&Hardware PT78722 | Rapid Electronics |
PT78722 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 2 Relay Accessory Type: DIN Rail Socket Socket DIN Rail Mount 2 DIN Rail Socket | Relay Accessories & Socket & Clip | Part Number: 1415526-1 | Internal Number: 1415526-1 | Alias Number: PT78722 | TE Connectivity | TE Store |
TE Connectivity - Schrack Relay Socket, 12A, 400V, Screw Terminal | Distrelec |
Relay Socket, 12A, 240Vac, Din Rail Rohs Compliant: Yes |Schrack Te Connectivity 1415526-1.. | Newark Electronics |
Conn Relay Socket SKT 14 POS Screw ST | Avnet America |
CLIP | TTI Europe |
General Purpose Relays SOCKET RELAY | Sager |
Where can I find additional details, specifications and documents for a 1415526-1?
Additional datasheets, footprints and schematics for 1415526-1 are listed on our Part Details page. You can also find images and similar parts to 1415526-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415526-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415526-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415526-1 fall under?
The 1415526-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1415526-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415526-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415526-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415526-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1415526-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415526-1 often in real-time on the comparison pages.
What if I can't find stock of 1415526-1?
You can fill out our help required form which you can use to request a quote for 1415526-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.