Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1195131-1 |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.60
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.23
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
Avnet Asia
from US$2.76
|
-
|
Buy Now | |
Boersig
from US$2.76
|
-
|
Buy Now | |
Distrelec
from US$2.39
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
TE Store
from US$3.60
|
-
|
Buy Now | |
Sager
from US$1.89
|
-
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Insulation Material | Modified Polyvinylidene |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 20 – 16AWG, .61 – 1.21mm², 1216 – 2426CMA |
Barrel Inside Diameter | .067in, 1.69mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Serrated | No |
Support Style | Non-Insulation Support |
Barrel Type | Closed Barrel |
Sealable | Yes |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Terminals D-436-37 | Rapid Electronics |
Crimp rcp. splice inline, 0.5-1.3sq.mm | RS |
D-436-37 |Raychem Te Connectivity 650075-000 | Newark Electronics |
16-20 AWG Fully Insulated Heat Shrink Blue Stripe In Line Splice Sealing System | Future Electronics |
Splice Terminal 20AWG to 16AWG 27.94mm 2.7mm Tin Bag/Box | Avnet America |
MiniSeal Butt Wire Splice Conn, Blue, Insulated, Tin Plated 20 - 16 AWG | TE Connectivity 650075-000 | RS Americas |
Splice Terminal 16-20AWG Tin | Avnet Asia |
TE Connectivity D-436-37 Wire Terminal 1.21mm2 | Distrelec |
D-436-37 SPLICE AWG20-16 BLUE | TTI Europe |
D-436-37 Wire Size: 20 – 16 AWG Wire Size: .61 – 1.21 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .067 in Electrical Wire Splice | 20 – 16 AWG .61 – 1.21 mm² Splice Kit | Part Number: 650075-000 | Internal Number: 650075-000 | Alias Number: 7-1195131-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 650075-000?
Additional datasheets, footprints and schematics for 650075-000 are listed on our Part Details page. You can also find images and similar parts to 650075-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650075-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650075-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650075-000 fall under?
The 650075-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650075-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650075-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650075-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650075-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 650075-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650075-000 often in real-time on the comparison pages.
What if I can't find stock of 650075-000?
You can fill out our help required form which you can use to request a quote for 650075-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.