Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1194897-4,
619933-000 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.59
|
-
|
Buy Now |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 20AWG |
Voltage Rating | 600V |
Cable Type | MIL-DTL-22759 |
Operating Temperature Range | -65 – 150°C |
Cable 1Conductor 20 Shell Size Grey Tin Plated Copper | Avnet America |
Where can I find additional details, specifications and documents for a 619933-000?
Additional datasheets, footprints and schematics for 619933-000 are listed on our Part Details page. You can also find images and similar parts to 619933-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 619933-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 619933-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 619933-000 fall under?
The 619933-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 619933-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 619933-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 619933-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 619933-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 619933-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 619933-000 often in real-time on the comparison pages.
What if I can't find stock of 619933-000?
You can fill out our help required form which you can use to request a quote for 619933-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.