Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1191560-9,
55A0111-20-9-METRES, 55A0111-20-9, 216005-007 |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.26
|
-
|
Buy Now |
Wire Color | White |
---|---|
Conductor Material | Tin-Coated Copper |
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Number of Strands | 19 |
Cable Insulation Thickness | .005in |
Wire Diameter | .05in |
Strand Size | 32AWG |
Overall Outside Diameter | .05in |
Conductor Diameter | .038in |
Wire Size | 20AWG |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Product Type | Wire |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 55A0111-20-9 PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 216005-007?
Additional datasheets, footprints and schematics for 216005-007 are listed on our Part Details page. You can also find images and similar parts to 216005-007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216005-007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216005-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216005-007 fall under?
The 216005-007 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216005-007 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216005-007 you can contact the distributor directly for product support, shipping queries etc.
Is the 216005-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216005-007 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 216005-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216005-007 often in real-time on the comparison pages.
What if I can't find stock of 216005-007?
You can fill out our help required form which you can use to request a quote for 216005-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.