993261-000 Twisted Pair Cable by TE Connectivity

44A1121-18-0/1-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 993261-000,
9-1201542-9
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Size 18AWG
Voltage Rating 600VAC
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

44 CABLE | Avnet America
TE Connectivity 44A1121-18-0/1-9-US | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 993261-000?

Additional datasheets, footprints and schematics for 993261-000 are listed on our Part Details page. You can also find images and similar parts to 993261-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 993261-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 993261-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 993261-000 fall under?

The 993261-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 993261-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 993261-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 993261-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 993261-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 993261-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 993261-000 often in real-time on the comparison pages.

What if I can't find stock of 993261-000?

You can fill out our help required form which you can use to request a quote for 993261-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay