BM9598-000 Twisted Pair Cable by TE Connectivity

44A1171-20-F856-9

Status: Active
Series: -
RoHS: Unknown
Aliases: BM9598-000
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Size 20AWG
Voltage Rating 600VAC
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Cable 7Conductors 20AWG Tin Plated Copper White 600V | Avnet America
Multi-Conductor Cables 44A1171-20-F856-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BM9598-000?

Additional datasheets, footprints and schematics for BM9598-000 are listed on our Part Details page. You can also find images and similar parts to BM9598-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BM9598-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BM9598-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BM9598-000 fall under?

The BM9598-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to BM9598-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BM9598-000 you can contact the distributor directly for product support, shipping queries etc.

Is the BM9598-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BM9598-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for BM9598-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BM9598-000 often in real-time on the comparison pages.

What if I can't find stock of BM9598-000?

You can fill out our help required form which you can use to request a quote for BM9598-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay