Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282708-004,
7-1192123-7 |
Wire Color | White with Black Stripe |
---|---|
Insulation Material | Modified Radiation Cross-linked PVDF |
Conductor Material | Tin-Coated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .065in, 1.65mm |
Conductor Diameter | .05in, 1.27mm |
Wire Diameter | .065in, 1.65mm |
Wire Size | 18AWG |
Strand Size | 30AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 44 |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Product Type | Cable |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 18AWG 1.65mm Tin Plated Copper White/Black 600VAC | Avnet America |
Hook-up Wire | Sager |
Where can I find additional details, specifications and documents for a 282708-004?
Additional datasheets, footprints and schematics for 282708-004 are listed on our Part Details page. You can also find images and similar parts to 282708-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282708-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282708-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282708-004 fall under?
The 282708-004 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282708-004 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282708-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 282708-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282708-004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 282708-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282708-004 often in real-time on the comparison pages.
What if I can't find stock of 282708-004?
You can fill out our help required form which you can use to request a quote for 282708-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.