EK2849-000 Twisted Pair Cable by TE Connectivity

55PC1141-18-3/5/6/9-9

Status: Active
Series: -
RoHS: Unknown
Aliases: EK2849-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Conductor Material Tin-Coated Copper
Insulation Material Modified Radiation Cross-linked ETFE Polymer
Wire Size 18AWG
Voltage Rating 600VAC
Cable Type Spec 55
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

Cable 4Conductor 18AWG Tin Plated Copper 600V White | Avnet America
Multi-Conductor Cables 55PC1141-18-3/5/6/9-9 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EK2849-000?

Additional datasheets, footprints and schematics for EK2849-000 are listed on our Part Details page. You can also find images and similar parts to EK2849-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EK2849-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EK2849-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EK2849-000 fall under?

The EK2849-000 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to EK2849-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EK2849-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EK2849-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EK2849-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EK2849-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EK2849-000 often in real-time on the comparison pages.

What if I can't find stock of EK2849-000?

You can fill out our help required form which you can use to request a quote for EK2849-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay