3822903005 Twisted Pair Cable by TE Connectivity

44A1131-20-2/4/6-9

Status: Active
Series: -
RoHS: Unknown
Aliases: 3822903005,
1-1192860-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.23

Distributor Stock
Logo for Distrelec
Distrelec
from US$9.12
3,005
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Material Modified Radiation Cross-linked PVDF
Conductor Material Tin-Coated Copper
Wire Size 20AWG
Voltage Rating 600VAC
Cable Type Spec 44
Operating Temperature Range -65 – 150°C

Compatible Parts


Alternative Descriptions

TE Connectivity 44A1131-20-2/4/6-9 Multi-Conductor Cable | Distrelec
High Performance Cable 3Conductors 20AWG Tin Plated Copper White 600Vac | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3822903005?

Additional datasheets, footprints and schematics for 3822903005 are listed on our Part Details page. You can also find images and similar parts to 3822903005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3822903005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3822903005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3822903005 fall under?

The 3822903005 is listed under Wire & Cable > Twisted Pair Cable.

Can I view similar or alternative parts?

You can view similar parts to 3822903005 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3822903005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3822903005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3822903005 have stock available?

Authorised distributors including Distrelec, TTI Europe and Avnet Abacus have stock available or on a lead time for 3822903005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3822903005 often in real-time on the comparison pages.

What if I can't find stock of 3822903005?

You can fill out our help required form which you can use to request a quote for 3822903005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay