Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282022-026,
1-1192094-5 |
Conductor Material | Tin-Coated Copper |
---|---|
Wire Color | Red |
Insulation Material | Modified Radiation Cross-linked PVDF |
Number of Conductors | 1 |
Number of Strands | 19 |
Strand Size | 32AWG |
Wire Diameter | .055in, 1.4mm |
Overall Outside Diameter | .055in, 1.4mm |
Conductor Diameter | .04in, 1.01mm |
Wire Size | 20AWG |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 44 |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 20AWG 1.4mm Tin Plated Copper Red 600VAC | Avnet America |
Hook-up Wire 20AWG 19x32 RD PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 282022-026?
Additional datasheets, footprints and schematics for 282022-026 are listed on our Part Details page. You can also find images and similar parts to 282022-026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282022-026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282022-026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282022-026 fall under?
The 282022-026 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282022-026 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282022-026 you can contact the distributor directly for product support, shipping queries etc.
Is the 282022-026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282022-026 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 282022-026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282022-026 often in real-time on the comparison pages.
What if I can't find stock of 282022-026?
You can fill out our help required form which you can use to request a quote for 282022-026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.