Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1200337-5,
D32376-000 |
Wire Color | White with Blue Stripe, White with Orange Stripe, White with Green Stripe, White |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Conductor Material | Tin-Coated Copper |
Number of Strands | 19 |
Wire Diameter | .054mm, .054in |
Wire Size | 20AWG |
Strand Size | 32AWG |
Conductor Diameter | .038in |
Overall Outside Diameter | .14in |
Voltage Rating | 600VAC |
Cable Type | Spec 55 |
Cable Style | Primary |
Product Type | Cable |
Product Classification | Cable - High Performance - Spec 44, 55 and RCW |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
High Performance Cable 4Conductors 20AWG Tin Plated Copper White/White/Orange Stripe/White/Green Stripe/White/Blue Stripe 600V | Avnet America |
Multi-Conductor Cables 55PC0241-20-9/93/95/96 | Sager |
Where can I find additional details, specifications and documents for a D32376-000?
Additional datasheets, footprints and schematics for D32376-000 are listed on our Part Details page. You can also find images and similar parts to D32376-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D32376-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D32376-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D32376-000 fall under?
The D32376-000 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to D32376-000 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D32376-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D32376-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D32376-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D32376-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D32376-000 often in real-time on the comparison pages.
What if I can't find stock of D32376-000?
You can fill out our help required form which you can use to request a quote for D32376-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.