Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
282019-049,
3-1192093-3 |
Insulation Material | Modified Radiation Cross-linked PVDF |
---|---|
Conductor Material | Tin-Coated Copper |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter | .073in |
Wire Size | 18AWG |
Conductor Diameter | .049in |
Wire Diameter | .065in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Product Type | Cable |
Cable Style | Primary |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
High Performance Cable 1Conductors 18AWG 1.65mm Tin Plated Copper White 600VAC | Avnet America |
Hook-up Wire 18AWG 19x30 WH PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 282019-049?
Additional datasheets, footprints and schematics for 282019-049 are listed on our Part Details page. You can also find images and similar parts to 282019-049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282019-049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282019-049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282019-049 fall under?
The 282019-049 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 282019-049 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282019-049 you can contact the distributor directly for product support, shipping queries etc.
Is the 282019-049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282019-049 have stock available?
Authorised distributors including Avnet America, Sager and Power and Signal Group have stock available or on a lead time for 282019-049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282019-049 often in real-time on the comparison pages.
What if I can't find stock of 282019-049?
You can fill out our help required form which you can use to request a quote for 282019-049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.