Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
218014-010,
1191592-5 |
Conductor Material | Tin-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | White |
Number of Conductors | 1 |
Number of Strands | 19 |
Cable Insulation Thickness | .009in |
Strand Size | 32AWG |
Wire Diameter | .058in, 1.47mm |
Overall Outside Diameter | .058in, 1.47mm |
Wire Size | 20AWG |
Conductor Diameter | .965mm, .038in |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 55 |
Product Classification | High Performance - Spec 44, 55 & RCW |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 150°C |
Hook-up Wire 55A0811-20-9 | Sager |
Hook Up Wire Spec 55 1Conductor 20AWG Tin Plated Copper White 600V | Avnet Asia |
Where can I find additional details, specifications and documents for a 218014-010?
Additional datasheets, footprints and schematics for 218014-010 are listed on our Part Details page. You can also find images and similar parts to 218014-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 218014-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 218014-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 218014-010 fall under?
The 218014-010 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 218014-010 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 218014-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 218014-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 218014-010 have stock available?
Authorised distributors including Sager and Avnet Asia have stock available or on a lead time for 218014-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 218014-010 often in real-time on the comparison pages.
What if I can't find stock of 218014-010?
You can fill out our help required form which you can use to request a quote for 218014-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.